GIGABYTE logo

GIGABYTE GZ-X1 Midi Tower Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43592
Info modified on:
21 Apr 2020, 11:31:20
Short summary description GIGABYTE GZ-X1 Midi Tower Black:

GIGABYTE GZ-X1, Midi Tower, PC, Black, ATX, micro ATX, SECC, Home/Office

Long summary description GIGABYTE GZ-X1 Midi Tower Black:

GIGABYTE GZ-X1. Form factor: Midi Tower, Type: PC, Product color: Black. Front radiator sizes supported: 120 mm, Rear radiator sizes supported: 120 mm. Supported HDD sizes: 3.5". Weight: 12.3 lbs (5.6 kg), Material thickness: 0.0236" (0.6 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.