GIGABYTE iSolo 210, Grey, Midi Tower, PC, Gray, ATX, Aluminum, 7.87" (200 mm)
GIGABYTE iSolo 210, Grey. Form factor: Midi Tower, Type: PC, Product color: Gray. Width: 7.87" (200 mm), Depth: 19.1" (485 mm), Height: 17.3" (440 mm). Ventilation fan(s): 2 x 120mm, Internal drive bays: 3 x 3.5", External drive bays: 5 x 5.25", 2 x 3.5"