GENESIS logo

GENESIS Neon 350 Headset Wired Head-band Gaming USB Type-A Black, Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21566
Info modified on:
25 Sept 2024, 17:01:25
Short summary description GENESIS Neon 350 Headset Wired Head-band Gaming USB Type-A Black, Red:

GENESIS Neon 350, Wired, Gaming, 20 - 20000 Hz, 14.1 oz (400 g), Headset, Black, Red

Long summary description GENESIS Neon 350 Headset Wired Head-band Gaming USB Type-A Black, Red:

GENESIS Neon 350. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 78.7" (2 m). Weight: 14.1 oz (400 g). Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.