location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Geha 00093342 laminator pouch 25 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geha Check ‘Geha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00093342
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00093342
Category:
This is a transparent plastic pouch which can be used to cover a sheet of paper. This is then passed through a pouch laminatior machine and the open end of the pouch is sealed, so the paper is laminated.
Laminator Pouches Check ‘Geha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Geha 00093342 laminator pouch 25 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Transparent
  • - 10x15 cm
  • - 25 pc(s)
Long product name Geha 00093342 laminator pouch 25 pc(s) :
The short editorial description of Geha 00093342 laminator pouch 25 pc(s)

Laminating Pouches for Photo Cards 10x15, 80 Mic, 25pcs.
More>>>
Short summary description Geha 00093342 laminator pouch 25 pc(s):
This short summary of the Geha 00093342 laminator pouch 25 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Geha 00093342, Transparent, 10x15 cm, 6.3" (160 mm), 0.00315" (0.0800 mm), 4.33" (110 mm), 25 pc(s)

Long summary description Geha 00093342 laminator pouch 25 pc(s):
This is an auto-generated long summary of Geha 00093342 laminator pouch 25 pc(s) based on the first three specs of the first five spec groups.

Geha 00093342. Product color: Transparent, Format: 10x15 cm. Width: 6.3" (160 mm), Depth: 0.00315" (0.0800 mm), Height: 4.33" (110 mm). Quantity per pack: 25 pc(s)

Brand Image Article code product Stock Price from
Geha

Geha 00093526 laminator pouch 100 pc(s)
(show image)
00093526 00093526 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha 00093472 laminator pouch 100 pc(s)
(show image)
00093472 00093472 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha 00093465 laminator pouch 100 pc(s)
(show image)
00093465 00093465 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha 00093441 laminator pouch 100 pc(s)
(show image)
00093441 00093441 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha 00093403 laminator pouch 25 pc(s)
(show image)
00093403 00093403 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha 00093380 laminator pouch 25 pc(s)
(show image)
00093380 00093380 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha 00093366 laminator pouch 25 pc(s)
(show image)
00093366 00093366 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha 00093328 laminator pouch 25 pc(s)
(show image)
00093328 00093328 0.00
(excl. VAT)
0 (incl. VAT)