A3 Laminating Pouches, 80 Mic, 25pcs.
Geha 00093403, Transparent, A3, 12" (305 mm), 0.00315" (0.0800 mm), 16.7" (425 mm), 25 pc(s)
Geha 00093403. Product color: Transparent, Format: A3. Width: 12" (305 mm), Depth: 0.00315" (0.0800 mm), Height: 16.7" (425 mm). Quantity per pack: 25 pc(s)