Garett Electronics logo

Garett Electronics GRC Classic 1.78" AMOLED 39 mm Digital 368 x 448 pixels Touchscreen Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4677
Info modified on:
01 Jul 2025, 15:54:47
Short summary description Garett Electronics GRC Classic 1.78" AMOLED 39 mm Digital 368 x 448 pixels Touchscreen Black:

Garett Electronics GRC Classic, 1.78", AMOLED, Touchscreen, 628 GB, 1.62 oz (46 g)

Long summary description Garett Electronics GRC Classic 1.78" AMOLED 39 mm Digital 368 x 448 pixels Touchscreen Black:

Garett Electronics GRC Classic. Display diagonal: 1.78", Display technology: AMOLED, Display resolution: 368 x 448 pixels, Touchscreen. RAM capacity: 0.64 MB, Flash memory: 628 GB. Battery capacity: 260 mAh. Weight: 1.62 oz (46 g). Band material: Silicone, Band color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.