location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena 18283-20 water hose fitting Hose connector Gray, Orange, Silver 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coupling Set 13 mm (1/2)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18283-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4078500010382
Category:
Nozzles and connectors for water hoses.
Water Hose Fittings Check ‘Gardena’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2023 11:05:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gardena 18283-20 water hose fitting Hose connector Gray, Orange, Silver 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Use: Suitable for 13 mm (1/2) and 15 mm (5/8”) hoses
  • - Set: 2 x Hose Connector 1 x Extension Joint
  • - Warranty: 5 years
Long product name Gardena 18283-20 water hose fitting Hose connector Gray, Orange, Silver 1 pc(s) :
The short editorial description of Gardena 18283-20 water hose fitting Hose connector Gray, Orange, Silver 1 pc(s)

Coupling Set 13 mm (1/2)
More>>>
Short summary description Gardena 18283-20 water hose fitting Hose connector Gray, Orange, Silver 1 pc(s):
This short summary of the Gardena 18283-20 water hose fitting Hose connector Gray, Orange, Silver 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena 18283-20, Hose connector, Gray, Orange, Silver

Long summary description Gardena 18283-20 water hose fitting Hose connector Gray, Orange, Silver 1 pc(s):
This is an auto-generated long summary of Gardena 18283-20 water hose fitting Hose connector Gray, Orange, Silver 1 pc(s) based on the first three specs of the first five spec groups.

Gardena 18283-20. Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Gardena

Gardena 18232-20 water hose fitting Gray 1 pc(s)
(show image)
18232-20 Hose Repairer 13 mm - 15 mm 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 18281-20 Gray, Orange 2 pc(s)
(show image)
18281 Hose Connector Set 13 mm (1/2") 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 18214-20 water hose fitting Black, Orange 1 pc(s)
(show image)
18214-20 Raccord Aquastop premium 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)