location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena Comfort HighFLEX garden hose 984.3" (25 m) Gray, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Comfort HighFLEX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18083
Category:
Long flexible tube connected to the mains water supply and used for watering plants.
Garden Hoses Check ‘Gardena’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Nov 2017 07:29:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gardena Comfort HighFLEX garden hose 984.3" (25 m) Gray, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 984.3" (25 m)
  • - 30 bar
  • - Gray, Orange
Long product name Gardena Comfort HighFLEX garden hose 984.3" (25 m) Gray, Orange :
The short editorial description of Gardena Comfort HighFLEX garden hose 984.3" (25 m) Gray, Orange

25 m, 19 mm, 30 bar
More>>>
Short summary description Gardena Comfort HighFLEX garden hose 984.3" (25 m) Gray, Orange:
This short summary of the Gardena Comfort HighFLEX garden hose 984.3" (25 m) Gray, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena Comfort HighFLEX, 984.3" (25 m), Gray, Orange, Hose only, 30 bar

Long summary description Gardena Comfort HighFLEX garden hose 984.3" (25 m) Gray, Orange:
This is an auto-generated long summary of Gardena Comfort HighFLEX garden hose 984.3" (25 m) Gray, Orange based on the first three specs of the first five spec groups.

Gardena Comfort HighFLEX. Hose length: 984.3" (25 m), Product color: Gray, Orange, Type: Hose only

Brand Image Article code product Stock Price from
Gardena

Gardena 4434-22 garden hose Rubber Black, Orange
(show image)
4434-22 Premium Rubber Hose 19 mm (3/4) 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 18055-22 garden hose 1968.5" (50 m) Gray, Orange
(show image)
18055-22 18055-22 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 18085 garden hose 1968.5" (50 m) Black, Orange
(show image)
18085 18085 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 18025 garden hose 1968.5" (50 m) PVC Gray, Orange
(show image)
18025 18025 0.00
(excl. VAT)
0 (incl. VAT)