Game on Sport logo

Game on Sport Jumpline Outdoor Round Coil spring Above ground trampoline

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5530
Info modified on:
04 Jul 2022, 12:03:32
Short summary description Game on Sport Jumpline Outdoor Round Coil spring Above ground trampoline:

Game on Sport Jumpline, Above ground trampoline, Round, 110.2 lbs (50 kg), Safety net, Assembly required, Black, Blue

Long summary description Game on Sport Jumpline Outdoor Round Coil spring Above ground trampoline:

Game on Sport Jumpline. Product type: Above ground trampoline, Placement supported: Outdoor, Maximum user weight: 110.2 lbs (50 kg), Shape: Round, Safety net, Number of springs: 48, Number of legs: 3 leg(s), Assembly required, Product color: Black, Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.