Game Factor logo

Game Factor MG600 V2 computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86485
Info modified on:
20 Dec 2024, 08:33:34
Short summary description Game Factor MG600 V2 computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black:

Game Factor MG600 V2, 24.5", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Game Factor MG600 V2 computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black:

Game Factor MG600 V2. Display diagonal: 24.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.