Game Factor logo

Game Factor MG300 LED display 24.5" 1920 x 1080 pixels Full HD Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
248511
Info modified on:
20 Dec 2024, 07:30:51
Short summary description Game Factor MG300 LED display 24.5" 1920 x 1080 pixels Full HD Black:

Game Factor MG300, 24.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Game Factor MG300 LED display 24.5" 1920 x 1080 pixels Full HD Black:

Game Factor MG300. Display diagonal: 24.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.