Gaggia logo

Gaggia GELATIERA 165 W White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93672
Info modified on:
04 Apr 2019, 05:33:45
Short summary description Gaggia GELATIERA 165 W White:

Gaggia GELATIERA, White, 30 min, 28 lbs (12.7 kg), 165 W, 220 - 240 V, 50 Hz

Long summary description Gaggia GELATIERA 165 W White:

Gaggia GELATIERA. Product color: White, Preparation time: 30 min. Weight: 28 lbs (12.7 kg). Power: 165 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.