Gaggenau RS295330 side-by-side refrigerator Freestanding 516 L White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61671
Info modified on:
27 May 2024, 12:39:43
Short summary description Gaggenau RS295330 side-by-side refrigerator Freestanding 516 L White:

Gaggenau RS295330, Freestanding, American door, White, Touch, Tempered glass, 516 L

Long summary description Gaggenau RS295330 side-by-side refrigerator Freestanding 516 L White:

Gaggenau RS295330. Appliance placement: Freestanding, Product design: American door, Product color: White. Total net capacity: 516 L, Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 339 L, Fridge temperature range: 2 - 8 °C, Lamp type: LED. Freezer net capacity: 177 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Cord length: 86.6" (2.2 m)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.