Gaggenau CX 480 111 hob Anthracite, Stainless steel Built-in Zoneless induction hob 1 zone(s)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39551
Info modified on:
14 Mar 2024, 18:18:15
Short summary description Gaggenau CX 480 111 hob Anthracite, Stainless steel Built-in Zoneless induction hob 1 zone(s):

Gaggenau CX 480 111, Anthracite, Stainless steel, Built-in, Zoneless induction hob, Ceramic, 1 zone(s), 1 zone(s)

Long summary description Gaggenau CX 480 111 hob Anthracite, Stainless steel Built-in Zoneless induction hob 1 zone(s):

Gaggenau CX 480 111. Product color: Anthracite, Stainless steel, Appliance placement: Built-in, Hob type: Zoneless induction hob. Extra large high-speed cooking zone: 4400 W. Control position: Front, Display type: TFT, Timer type: Digital. Connected load (electric): 7200 W, AC input voltage: 220-240 V, AC input frequency: 50-60 Hz. Width: 31.7" (804 mm), Depth: 20.5" (520 mm), Height: 2.56" (65 mm)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.