Gaggenau CX 480 100 hob Anthracite Built-in Zoneless induction hob 1 zone(s)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20890
Info modified on:
14 Mar 2024, 19:44:12
Short summary description Gaggenau CX 480 100 hob Anthracite Built-in Zoneless induction hob 1 zone(s):

Gaggenau CX 480 100, Anthracite, Built-in, Zoneless induction hob, Ceramic, 1 zone(s), 1 zone(s)

Long summary description Gaggenau CX 480 100 hob Anthracite Built-in Zoneless induction hob 1 zone(s):

Gaggenau CX 480 100. Product color: Anthracite, Appliance placement: Built-in, Hob type: Zoneless induction hob. Extra large high-speed cooking zone: 4400 W. Control type: Touch, Control position: Front, Display type: TFT. Connected load (electric): 7200 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 31.2" (793 mm), Depth: 20.2" (513 mm), Height: 2.99" (76 mm)

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.