GA.MA logo

GA.MA GC542 Black, Silver 25 Nickel-Metal Hydride (NiMH)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18060
Info modified on:
06 Dec 2024, 08:42:01
Short summary description GA.MA GC542 Black, Silver 25 Nickel-Metal Hydride (NiMH):

GA.MA GC542, Black, Silver, 0.0315" (0.8 mm), 0.571" (1.45 cm), Stainless steel, AC/Battery, 45 min

Long summary description GA.MA GC542 Black, Silver 25 Nickel-Metal Hydride (NiMH):

GA.MA GC542. Product color: Black, Silver, Minimum hair length: 0.0315" (0.8 mm), Maximum hair length: 0.571" (1.45 cm). Power source: AC/Battery, Operating time: 45 min, Battery type: Built-in battery. Warranty period: 2 year(s). Weight: 5.29 oz (150 g). Package weight: 17.2 oz (488 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.