G-Technology G-RACK 12 Expansion disk array 120 TB Rack (2U) Silver
Product Brochure/Datasheet
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points G-Technology G-RACK 12 Expansion disk array 120 TB Rack (2U) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Ultra-reliable HGST Ultrastar Enterprise-class hard drives
- - High-performance 7200RPM
- - Available in 48TB, 72TB, 96TB and 120TB
- - Compatible with G-RACK 12 server
Guarantee:
5-Year limited warranty
Long product name G-Technology G-RACK 12 Expansion disk array 120 TB Rack (2U) Silver
:
The short editorial description of G-Technology G-RACK 12 Expansion disk array 120 TB Rack (2U) Silver
12-Bay Enterprise-class Expansion Chassis, 120TB
More>>>
Short summary description G-Technology G-RACK 12 Expansion disk array 120 TB Rack (2U) Silver:
This short summary of the G-Technology G-RACK 12 Expansion disk array 120 TB Rack (2U) Silver data-sheet is auto-generated and uses the product title and the first six key specs.
G-Technology G-RACK 12 Expansion, 120 TB, HDD, Serial Attached SCSI (SAS), 3.5", Rack (2U), Silver
Long summary description G-Technology G-RACK 12 Expansion disk array 120 TB Rack (2U) Silver:
This is an auto-generated long summary of G-Technology G-RACK 12 Expansion disk array 120 TB Rack (2U) Silver based on the first three specs of the first five spec groups.
G-Technology G-RACK 12 Expansion. Total installed storage capacity: 120 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 3.5". Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 12, Supported storage drive types: HDD. Width: 19.3" (490 mm), Depth: 25.5" (648 mm), Height: 3.5" (89 mm), Weight: 50.7 lbs (23 kg). Product color: Silver