Fujitsu logo

Fujitsu STYLISTIC Q737 Intel® Core™ i5 256 GB 13.3" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11753
Info modified on:
17 Jun 2024, 20:58:01
Short summary description Fujitsu STYLISTIC Q737 Intel® Core™ i5 256 GB 13.3" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

Fujitsu STYLISTIC Q737, 13.3", 1920 x 1080 pixels, 256 GB, 8 GB, Windows 10 Pro, Black, Silver

Long summary description Fujitsu STYLISTIC Q737 Intel® Core™ i5 256 GB 13.3" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

Fujitsu STYLISTIC Q737. Display diagonal: 13.3", Display resolution: 1920 x 1080 pixels, Display technology: LCD. Internal storage capacity: 256 GB. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7200U. Internal memory: 8 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 34.4 oz (975 g). Operating system installed: Windows 10 Pro. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.