Fujitsu logo

Fujitsu LIFEBOOK P728 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 12.5" Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7609
Info modified on:
02 Jun 2025, 18:17:49
Short summary description Fujitsu LIFEBOOK P728 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 12.5" Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Fujitsu LIFEBOOK P728, Intel® Core™ i5, 1.6 GHz, 12.5", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Fujitsu LIFEBOOK P728 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 12.5" Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Fujitsu LIFEBOOK P728. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 12.5", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.