location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Mobile X Series ESPRIMO Mobile X9515 Intel® Core™2 Duo P8800 15.4" 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO Mobile X Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO Mobile X9515
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:X9515MXP31NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu ESPRIMO Mobile X Series ESPRIMO Mobile X9515 Intel® Core™2 Duo P8800 15.4" 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo P8800 2.66 GHz
  • - 15.4" 1680 x 1050 pixels Matt 16:10
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 160 GB DVD Super Multi
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.1+EDR
  • - 7 h 90 W
  • - Windows 7 Professional
Guarantee: 3 years Collect & Return
Long product name Fujitsu ESPRIMO Mobile X Series ESPRIMO Mobile X9515 Intel® Core™2 Duo P8800 15.4" 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional :
The short editorial description of Fujitsu ESPRIMO Mobile X Series ESPRIMO Mobile X9515 Intel® Core™2 Duo P8800 15.4" 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional

ESPRIMO Mobile X9515, Intel Core 2 Duo P8800 (2.53GHz, 3MB, 1066MHz), 4GB 1066MHz DDR3 RAM, 160GB SATA 2.5" 5400RPM S.M.A.R.T. HDD, 15.4" TFT 1680x1050 pixel WSXGA+ non-glare display, Bluetooth 2.1, WebCam 1.3MP, IEEE 802.11a\g\n, DVD Super Multi, Gigabit Ethernet, Microsoft Windows 7 Professional & Microsoft Windows XP Professional
More>>>
Fujitsu ESPRIMO Mobile X Series ESPRIMO Mobile X9515 Intel® Core™2 Duo P8800 15.4" 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional:
The official marketing text of Fujitsu ESPRIMO Mobile X Series ESPRIMO Mobile X9515 Intel® Core™2 Duo P8800 15.4" 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional as supplied by the manufacturer

You don’t accept any compromises? The ESPRIMO Mobile X9515 is a lightweight alternative to the Desktop PC and offers top mobile performance. This notebook has a brilliant 39.1 cm (15.4-inch) WXGA+ or WSXGA+ display; its modular bay offers a second battery option. Connectivity is ensured via a large number of interfaces and
optional embedded mobile braodband 3G/UMTS. Its new clear-line design helps the ESPRIMO Mobile X fit perfectly into your office environment.

Maximum security for hardware and software
Protect your system against theft, unauthorized access and stolen data
-Integrated fingerprint sensor, iAMT and SmartCard Leser, optional TPM and SmartCase Logon+.

Unlimited connectivity
Top performance, connectivity and a selection of classic and new interfaces enable constant data access and high-level productivity.
-Intel® Centrino® 2 mit vPro™ processor technology, 3G/UMTS, WLAN, Bluetooth, parallel and serial interface, E-SATA, PC Card, Express Card, FireWire.

Ergonomic working
Relaxed easy working throughout the day.
-39.1 cm (15.4-inch) WXGA+ or WSXGA+ display, ergonomic keyboard with
touchpad and optional touchstick, second set of mouse buttons.

Extremely reliable
Stable housing and innovative functions, built to meet the highest requirements.
-ShockSensor, spillproof keyboard, magnesium cover, robust housing.

Great flexibility
The family concept offers standardized accessory components for the ESPRIMO Mobile U, M, D, X series.
-Standardized port replicator, power supply unit and modular bay for optical drive, second battery or second hard disk drive.

Short summary description Fujitsu ESPRIMO Mobile X Series ESPRIMO Mobile X9515 Intel® Core™2 Duo P8800 15.4" 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional:
This short summary of the Fujitsu ESPRIMO Mobile X Series ESPRIMO Mobile X9515 Intel® Core™2 Duo P8800 15.4" 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO Mobile X Series ESPRIMO Mobile X9515, Intel® Core™2 Duo, 2.66 GHz, 15.4", 1680 x 1050 pixels, 4 GB, 160 GB

Long summary description Fujitsu ESPRIMO Mobile X Series ESPRIMO Mobile X9515 Intel® Core™2 Duo P8800 15.4" 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional:
This is an auto-generated long summary of Fujitsu ESPRIMO Mobile X Series ESPRIMO Mobile X9515 Intel® Core™2 Duo P8800 15.4" 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO Mobile X Series ESPRIMO Mobile X9515. Processor family: Intel® Core™2 Duo, Processor model: P8800, Processor frequency: 2.66 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 6.17 lbs (2.8 kg)

Display
Display diagonal *
15.4"
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8800
Processor cores
2
Processor threads
2
Processor frequency *
2.66 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
Realtek ALC262
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
TV-out
No
Parallel ports quantity
1
Serial ports quantity
1
Performance
Motherboard chipset
Intel® GM45 Express
Keyboard
Keyboard keystroke
0.106" (2.7 mm)
Keyboard key pitch
0.748" (1.9 cm)
Pointing device
Touchpad
Keyboard number of keys
86
Software
Optional operating system supplied
Windows XP Professional
Drivers included
Yes
Pre-installed software
Adobe Acrobat Reader, EasyGuide, Nero Essentials, Norton Internet Security, Mobile Software Suite
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGLA
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
40380
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery capacity
5200 mAh
Battery life (max)
7 h
Power
Battery life with optional 2nd battery
11 h
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.5 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
GS, CE, CE!, FCC Class B, UL, cUL, RoHS, WEEE, ENERGY STAR 4.0, HCT/HCL entry/WHQL, EPEAT Silver
Weight & dimensions
Weight *
6.17 lbs (2.8 kg)
Video
Video card features
DualView
Other features
Wireless technology
IEEE 802.11a\g
Infrared data port
No
Type
PC
Dimensions (WxDxH)
14.3 x 10.2 x 1.5" (363 x 260 x 38 mm)
Compliance industry standards
PXE, BootP, WMI
TV-in port
No
Compatible operating systems
Microsoft Windows Vista Business/Vista Home Basic
HDD user password
Yes
Internal modem
No
Brand Image Article code product Stock Price from
Fujitsu ESPRIMO Mobile X Series ESPRIMO Mobile X9515 Intel® Core™2 Duo P8700 15.4" 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business Fujitsu ESPRIMO Mobile X Series ESPRIMO Mobile X9515 Intel® Core™2 Duo P8700 15.4" 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business
(show image)
VFY:X9515MF021NL ESPRIMO Mobile X9515 0.00
(excl. VAT)
0 (incl. VAT)