Fujitsu ESPRIMO Mobile X Series ESPRIMO Mobile X9515, Intel® Core™2 Duo, 2.4 GHz, 15.4", 1440 x 900 pixels, 3 GB, 320 GB
Fujitsu ESPRIMO Mobile X Series ESPRIMO Mobile X9515. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 15.4", Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 6.17 lbs (2.8 kg)