Fujitsu logo

Fujitsu ESPRIMO X923-T Intel® Core™ i5 i5-4590T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Pro Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53335
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO X923-T Intel® Core™ i5 i5-4590T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Pro Black:

Fujitsu ESPRIMO X923-T, 23", Full HD, Intel® Core™ i5, 8 GB, 128 GB, Windows 8.1 Pro

Long summary description Fujitsu ESPRIMO X923-T Intel® Core™ i5 i5-4590T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Pro Black:

Fujitsu ESPRIMO X923-T. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 8.1 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.