Fujitsu logo

Fujitsu AMILO Xi 3670 Intel® Core™2 Quad Q9000 18.4" 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 130M Windows 7 Home Premium Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93741
Info modified on:
28 Jan 2025, 10:55:06
Short summary description Fujitsu AMILO Xi 3670 Intel® Core™2 Quad Q9000 18.4" 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 130M Windows 7 Home Premium Black, Red:

Fujitsu AMILO Xi 3670, Intel® Core™2 Quad, 2 GHz, 18.4", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Fujitsu AMILO Xi 3670 Intel® Core™2 Quad Q9000 18.4" 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 130M Windows 7 Home Premium Black, Red:

Fujitsu AMILO Xi 3670. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 18.4", Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GT 130M. Operating system installed: Windows 7 Home Premium. Product color: Black, Red. Weight: 8.6 lbs (3.9 kg)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.