Fujitsu logo

Fujitsu CELSIUS W580 Intel® Core™ i9 i9-9900K 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Micro Tower Workstation Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36102
Info modified on:
10 Aug 2024, 09:22:44
Short summary description Fujitsu CELSIUS W580 Intel® Core™ i9 i9-9900K 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Micro Tower Workstation Black, Red:

Fujitsu CELSIUS W580, 3.6 GHz, Intel® Core™ i9, 16 GB, 512 GB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu CELSIUS W580 Intel® Core™ i9 i9-9900K 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Micro Tower Workstation Black, Red:

Fujitsu CELSIUS W580. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i9, Processor model: i9-9900K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Micro Tower. Product type: Workstation. Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.