Fujitsu logo

Fujitsu CELSIUS W580 Intel® Core™ i5 i5-8600 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6606
Info modified on:
17 Jun 2024, 21:03:14
Short summary description Fujitsu CELSIUS W580 Intel® Core™ i5 i5-8600 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower Workstation Black:

Fujitsu CELSIUS W580, 3.1 GHz, Intel® Core™ i5, i5-8600, 8 GB, 256 GB, Windows 10 Pro

Long summary description Fujitsu CELSIUS W580 Intel® Core™ i5 i5-8600 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower Workstation Black:

Fujitsu CELSIUS W580. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8600. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Micro Tower. Product type: Workstation. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.