Fujitsu CELSIUS W570power+, 3.5 GHz, Intel® Xeon® E3 v6, 16 GB, 512 GB, DVD Super Multi, Windows 10 Pro
Fujitsu CELSIUS W570power+. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E3 v6, Processor model: E3-1230V6. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® P4000. Operating system installed: Windows 10 Pro. Power supply: 400 W. Chassis type: Desktop. Product type: Workstation. Product color: Black