Fujitsu logo

Fujitsu CELSIUS W550 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® K620 Windows 7 Professional Tower Workstation Black, Red

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75155
Info modified on:
21 Jun 2024, 03:17:33
Short summary description Fujitsu CELSIUS W550 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® K620 Windows 7 Professional Tower Workstation Black, Red:

Fujitsu CELSIUS W550, 3.4 GHz, Intel® Core™ i7, 16 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description Fujitsu CELSIUS W550 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® K620 Windows 7 Professional Tower Workstation Black, Red:

Fujitsu CELSIUS W550. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® Quadro® K620. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.