Fujitsu logo

Fujitsu CELSIUS W510 Intel® Xeon® E3 Family E3-1235 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78165
Info modified on:
23 Jul 2024, 20:55:02
Short summary description Fujitsu CELSIUS W510 Intel® Xeon® E3 Family E3-1235 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:

Fujitsu CELSIUS W510, 3.2 GHz, Intel® Xeon® E3 Family, E3-1235, 4 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description Fujitsu CELSIUS W510 Intel® Xeon® E3 Family E3-1235 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:

Fujitsu CELSIUS W510. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon® E3 Family, Processor model: E3-1235. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics P3000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: Workstation. Weight: 35.3 lbs (16 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.