Fujitsu logo

Fujitsu CELSIUS W420 Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98828
Info modified on:
23 Jul 2024, 20:54:53
Short summary description Fujitsu CELSIUS W420 Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Fujitsu CELSIUS W420, 3.4 GHz, Intel® Core™ i7, i7-3770, 4 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS W420 Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Fujitsu CELSIUS W420. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Tower. Product type: Workstation. Weight: 24.3 lbs (11 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.