Fujitsu logo

Fujitsu CELSIUS W420 Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro V3900 Windows 7 Professional Minitower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63043
Info modified on:
07 Oct 2024, 17:04:41
Short summary description Fujitsu CELSIUS W420 Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro V3900 Windows 7 Professional Minitower Workstation Black:

Fujitsu CELSIUS W420, 3.4 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS W420 Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro V3900 Windows 7 Professional Minitower Workstation Black:

Fujitsu CELSIUS W420. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD FirePro V3900. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Product type: Workstation

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.