Fujitsu logo

Fujitsu CELSIUS W370 E-Star 5.0 Intel® Core™2 Duo E8500 4 GB DDR2-SDRAM Windows 7 Professional Minitower Workstation

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16027
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu CELSIUS W370 E-Star 5.0 Intel® Core™2 Duo E8500 4 GB DDR2-SDRAM Windows 7 Professional Minitower Workstation:

Fujitsu CELSIUS W370 E-Star 5.0, 3.16 GHz, Intel® Core™2 Duo, E8500, 4 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS W370 E-Star 5.0 Intel® Core™2 Duo E8500 4 GB DDR2-SDRAM Windows 7 Professional Minitower Workstation:

Fujitsu CELSIUS W370 E-Star 5.0. Processor frequency: 3.16 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8500. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Minitower. Product type: Workstation. Weight: 35.3 lbs (16 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.