Fujitsu CELSIUS W360, 3 GHz, Intel® Core™2 Duo, E8400, 2 GB, DDR2-SDRAM
Fujitsu CELSIUS W360. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Card reader integrated. Power supply: 300 W. Chassis type: Tower. Product type: Workstation. Weight: 35.3 lbs (16 kg)