Fujitsu CELSIUS W280, 2.8 GHz, Intel® Core™ i7, 4 GB, DDR3-SDRAM, DVD Super Multi, Windows 7 Professional
Fujitsu CELSIUS W280. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Chassis type: Minitower. Product type: Workstation. Weight: 26.5 lbs (12 kg)