Fujitsu logo

Fujitsu CELSIUS W280 Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58986
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu CELSIUS W280 Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

Fujitsu CELSIUS W280, 2.93 GHz, Intel® Core™ i3, i3-530, 4 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS W280 Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

Fujitsu CELSIUS W280. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i3, Processor model: i3-530. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Chassis type: Minitower. Product type: Workstation. Weight: 26.5 lbs (12 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.