Fujitsu logo

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6535 Intel® Pentium® Dual-Core T4300 15.4" 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99398
Info modified on:
23 Jan 2025, 18:07:40
Short summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6535 Intel® Pentium® Dual-Core T4300 15.4" 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6535, Intel® Pentium® Dual-Core, 2.1 GHz, 15.4", 1280 x 800 pixels, 2 GB, 320 GB

Long summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6535 Intel® Pentium® Dual-Core T4300 15.4" 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6535. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2.1 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Weight: 6.06 lbs (2.75 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.