Fujitsu logo

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5545 Intel® Core™2 Duo T8100 15.4" 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 2400 Windows Vista Business

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68407
Info modified on:
22 Jan 2025, 05:42:03
Short summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5545 Intel® Core™2 Duo T8100 15.4" 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 2400 Windows Vista Business:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5545, Intel® Core™2 Duo, 2.1 GHz, 15.4", 1280 x 800 pixels, 2 GB, 320 GB

Long summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5545 Intel® Core™2 Duo T8100 15.4" 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 2400 Windows Vista Business:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5545. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 2400. Operating system installed: Windows Vista Business. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.