Fujitsu logo

Fujitsu STYLISTIC V535 Industrial Intel Atom® 128 GB 8.3" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56684
Info modified on:
10 Aug 2024, 09:59:48
Short summary description Fujitsu STYLISTIC V535 Industrial Intel Atom® 128 GB 8.3" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:

Fujitsu STYLISTIC V535 Industrial, 8.3", 1920 x 1200 pixels, 128 GB, 4 GB, Windows 8.1 Pro, Black

Long summary description Fujitsu STYLISTIC V535 Industrial Intel Atom® 128 GB 8.3" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:

Fujitsu STYLISTIC V535 Industrial. Display diagonal: 8.3", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.59 GHz, Processor family: Intel Atom®, Processor model: Z3795. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 19 oz (540 g). Operating system installed: Windows 8.1 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.