Fujitsu STYLISTIC V535, 8.3", 1920 x 1200 pixels, 128 GB, 4 GB, Windows 8.1 Pro, Black
Fujitsu STYLISTIC V535. Display diagonal: 8.3", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.59 GHz, Processor family: Intel Atom®, Processor model: Z3795. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 19 oz (540 g). Operating system installed: Windows 8.1 Pro. Product color: Black