Fujitsu logo

Fujitsu LIFEBOOK U938 Intel® Core™ i7 i7-8650U Laptop 13.3" Touchscreen Full HD 20 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48591
Info modified on:
24 Jan 2025, 20:40:50
Short summary description Fujitsu LIFEBOOK U938 Intel® Core™ i7 i7-8650U Laptop 13.3" Touchscreen Full HD 20 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Red:

Fujitsu LIFEBOOK U938, Intel® Core™ i7, 1.9 GHz, 13.3", 1920 x 1080 pixels, 20 GB, 512 GB

Long summary description Fujitsu LIFEBOOK U938 Intel® Core™ i7 i7-8650U Laptop 13.3" Touchscreen Full HD 20 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Red:

Fujitsu LIFEBOOK U938. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1.9 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 20 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.