Fujitsu logo

Fujitsu LIFEBOOK T937 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21858
Info modified on:
02 Feb 2025, 23:04:51
Short summary description Fujitsu LIFEBOOK T937 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Gray:

Fujitsu LIFEBOOK T937, Intel® Core™ i7, 2.8 GHz, 13.3", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Fujitsu LIFEBOOK T937 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Gray:

Fujitsu LIFEBOOK T937. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.