Fujitsu LIFEBOOK T904, Intel® Core™ i5, 1.6 GHz, 13.3", 2560 x 1440 pixels, 8 GB, 256 GB
Fujitsu LIFEBOOK T904. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 8.1 Pro