Fujitsu LIFEBOOK T901, Intel® Core™ i7, 2.7 GHz, 13.3", 1280 x 800 pixels, 8 GB, Windows 7 Professional
Fujitsu LIFEBOOK T901. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 13.3", Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 8 GB. Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Black, Silver. Weight: 4.41 lbs (2 kg)