Fujitsu logo

Fujitsu LIFEBOOK T5010 Intel® Core™2 Duo 8 GB 13.3" 4 GB Windows Vista Business

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109495
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu LIFEBOOK T5010 Intel® Core™2 Duo 8 GB 13.3" 4 GB Windows Vista Business:

Fujitsu LIFEBOOK T5010, 13.3", 1280 x 800 pixels, 8 GB, 4 GB, Windows Vista Business, 4.41 lbs (2 kg)

Long summary description Fujitsu LIFEBOOK T5010 Intel® Core™2 Duo 8 GB 13.3" 4 GB Windows Vista Business:

Fujitsu LIFEBOOK T5010. Display diagonal: 13.3", Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor family: Intel® Core™2 Duo. Internal memory: 4 GB. Card reader integrated. Weight: 4.41 lbs (2 kg). Operating system installed: Windows Vista Business

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.