Fujitsu logo

Fujitsu LIFEBOOK T4410 Intel® Core™2 Duo P8700 Hybrid (2-in-1) 12.1" Touchscreen 2 GB Windows 7 Professional

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49218
Info modified on:
25 Jan 2025, 22:11:37
Short summary description Fujitsu LIFEBOOK T4410 Intel® Core™2 Duo P8700 Hybrid (2-in-1) 12.1" Touchscreen 2 GB Windows 7 Professional:

Fujitsu LIFEBOOK T4410, Intel® Core™2 Duo, 2.53 GHz, 12.1", 1280 x 800 pixels, 2 GB, Windows 7 Professional

Long summary description Fujitsu LIFEBOOK T4410 Intel® Core™2 Duo P8700 Hybrid (2-in-1) 12.1" Touchscreen 2 GB Windows 7 Professional:

Fujitsu LIFEBOOK T4410. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Weight: 3.97 lbs (1.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.