Fujitsu LIFEBOOK T4410, Intel® Core™2 Duo, 2 GHz, 12.1", 1280 x 800 pixels, 2 GB, Windows 7 Professional
Fujitsu LIFEBOOK T4410. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Silver. Weight: 3.95 lbs (1.79 kg)