Fujitsu logo

Fujitsu PRIMERGY TX1320 M1 server 1 TB Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 8 GB DDR3-SDRAM 250 W Windows Server 2008 R2 Datacenter

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21091
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY TX1320 M1 server 1 TB Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 8 GB DDR3-SDRAM 250 W Windows Server 2008 R2 Datacenter:

Fujitsu PRIMERGY TX1320 M1, 3.1 GHz, E3-1220V3, 8 GB, DDR3-SDRAM, 1 TB, 250 W

Long summary description Fujitsu PRIMERGY TX1320 M1 server 1 TB Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 8 GB DDR3-SDRAM 250 W Windows Server 2008 R2 Datacenter:

Fujitsu PRIMERGY TX1320 M1. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3.1 GHz, Processor model: E3-1220V3. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 250 W. Operating system installed: Windows Server 2008 R2 Datacenter

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.