Fujitsu logo

Fujitsu PRIMERGY TX100 S3P server 1 TB Tower Intel® Xeon® E3 V2 Family E3-1220V2 3.1 GHz 8 GB DDR3-SDRAM 250 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59904
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu PRIMERGY TX100 S3P server 1 TB Tower Intel® Xeon® E3 V2 Family E3-1220V2 3.1 GHz 8 GB DDR3-SDRAM 250 W:

Fujitsu PRIMERGY TX100 S3P, 3.1 GHz, E3-1220V2, 8 GB, DDR3-SDRAM, 1 TB, Tower

Long summary description Fujitsu PRIMERGY TX100 S3P server 1 TB Tower Intel® Xeon® E3 V2 Family E3-1220V2 3.1 GHz 8 GB DDR3-SDRAM 250 W:

Fujitsu PRIMERGY TX100 S3P. Processor family: Intel® Xeon® E3 V2 Family, Processor frequency: 3.1 GHz, Processor model: E3-1220V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 250 W. Chassis type: Tower

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.