Fujitsu logo

Fujitsu LIFEBOOK SH531 Intel® Core™ i3 i3-2370M Laptop 13.3" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 410M FreeDOS Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65350
Info modified on:
01 Feb 2025, 05:25:11
Short summary description Fujitsu LIFEBOOK SH531 Intel® Core™ i3 i3-2370M Laptop 13.3" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 410M FreeDOS Black, Red:

Fujitsu LIFEBOOK SH531, Intel® Core™ i3, 2.4 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK SH531 Intel® Core™ i3 i3-2370M Laptop 13.3" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 410M FreeDOS Black, Red:

Fujitsu LIFEBOOK SH531. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2370M, Processor frequency: 2.4 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product color: Black, Red

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.