Fujitsu logo

Fujitsu LIFEBOOK S935 Intel® Core™ i5 i5-5200U Laptop 13.3" Full HD 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36649
Info modified on:
24 Jan 2025, 20:24:54
Short summary description Fujitsu LIFEBOOK S935 Intel® Core™ i5 i5-5200U Laptop 13.3" Full HD 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Gray:

Fujitsu LIFEBOOK S935, Intel® Core™ i5, 2.2 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description Fujitsu LIFEBOOK S935 Intel® Core™ i5 i5-5200U Laptop 13.3" Full HD 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Gray:

Fujitsu LIFEBOOK S935. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product color: Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.