Fujitsu logo

Fujitsu FUTRO S9011 2.6 GHz eLux RP Black, Red R1606G

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37154
Info modified on:
20 Nov 2024, 13:38:16
Short summary description Fujitsu FUTRO S9011 2.6 GHz eLux RP Black, Red R1606G:

Fujitsu FUTRO S9011, 2.6 GHz, AMD, AMD Ryzen Embedded, AMD Ryzen Embedded R1000 Series, R1606G, 3.5 GHz

Long summary description Fujitsu FUTRO S9011 2.6 GHz eLux RP Black, Red R1606G:

Fujitsu FUTRO S9011. Processor frequency: 2.6 GHz, Processor manufacturer: AMD, Processor family: AMD Ryzen Embedded. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 64 GB, Storage media: SSD, Storage drive interface: PCI Express. On-board graphics card model: AMD Radeon Vega 3. Wi-Fi standards: Wi-Fi 6 (802.11ax), Ethernet LAN data rates: 10,100,1000 Mbit/s

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.